Cinch Connectivity Solutions MS3108R32-1S
- 收藏
- 对比
MS3108R32-1S
465-MS3108R32-1S
圆形连接器
--
大陆
立即发货

Conn Circular SKT 5 POS Solder RA Cable Mount 5 Terminal 1 Port
1最小包装量--
MS3108R32-1S详情
Cinch Connectivity Solutions MS3108R32-1S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Wire
RoHS
有
系列
PV-KST4
终端
Crimp
类型
PV Connector
性别
Male
注意
for Cable D5,5-9mm
定位/联系数
1
安装角
Straight
内接触直径
-
外部触点直径
-
MS3108R32-1S拓展信息
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions







哦! 它是空的。