Cinch Connectivity Solutions MS3111F14-12PX
- 收藏
- 对比
MS3111F14-12PX
465-MS3111F14-12PX
套管 - 音频连接器
--
大陆
立即发货

MS3111F14-12PX datasheet pdf and Barrel - Audio Connectors product details from Cinch Connectivity Solutions stock available at utmel
1最小包装量--
MS3111F14-12PX详情
Cinch Connectivity Solutions MS3111F14-12PX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
CABLE
外壳材料
ALUMINUM ALLOY
RoHS
Non-Compliant
Shell Sizes
14
Manufacturer Part Number
MS3111F14-12PX
Manufacturer
Amphenol Corporation
Manufacturer Series
MS3111F
Risk Rank
5.68
Ihs Manufacturer
AMPHENOL CORP
Part Life Cycle Code
活跃
连接器类型
密耳系列连接器
附加功能
STANDARD: MIL-C-26482, POLARIZATION AVAILABLE
MIL一致性
YES
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
12
Reach合规守则
unknown
外壳完成
镀镉
配套信息
MULTIPLE MATING PARTS AVAILABLE
触点性别
MALE
空壳
NO
后壳类型
SOLID
主体/外壳样式
RECEPTACLE
环境特征
ENVIRONMENT RESISTANT
终端类型
SOLDER
耦合类型
BAYONET
MS3111F14-12PX拓展信息
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Johnson
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions







哦! 它是空的。