Cinch Connectivity Solutions MS3112E8-3S
- 收藏
- 对比
MS3112E8-3S
465-MS3112E8-3S
圆形连接器 - 配件
--
大陆
立即发货

MS3112E8-3S datasheet pdf and Circular Connectors - Accessories product details from Cinch Connectivity Solutions stock available at utmel
1最小包装量--
MS3112E8-3S详情
Cinch Connectivity Solutions MS3112E8-3S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
终端数量
3
ECCN (US)
EAR99
Automotive
无
PPAP
无
Mounting
箱体安装
Body Orientation
Straight
Termination Method
焊杯
零件状态
活跃
类型
Circular
接头数量
3
触点性别
SKT
端口的数量
1
MS3112E8-3S拓展信息
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions







哦! 它是空的。