Cinch Connectivity Solutions MS3116E8-4P
- 收藏
- 对比
MS3116E8-4P
465-MS3116E8-4P
套管 - 音频连接器
--
大陆
立即发货

MIL Series Connector, 4 Contact(s), Aluminum Alloy, Male, Solder Terminal, Plug,
1最小包装量--
MS3116E8-4P详情
Cinch Connectivity Solutions MS3116E8-4P重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Contact Materials
Copper
RoHS
Non-Compliant
性别
Male
接头数量
4
达到SVHC
无SVHC
MS3116E8-4P拓展信息
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Johnson
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions







哦! 它是空的。