Cinch Connectivity Solutions MS3119E20-39
- 收藏
- 对比
MS3119E20-39
465-MS3119E20-39
圆形连接器 - 配件
--
大陆
立即发货

MS3119E20-39 datasheet pdf and Circular Connectors - Accessories product details from Cinch Connectivity Solutions stock available at utmel
1最小包装量--
MS3119E20-39详情
Cinch Connectivity Solutions MS3119E20-39重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
终端数量
39
ECCN (US)
EAR99
Automotive
无
PPAP
无
Mounting
法兰安装
Body Orientation
Straight
Termination Method
Crimp
Shell Size / Insert Arrangement
20-39
零件状态
活跃
类型
Circular
性别
RCP
接头数量
39
触点性别
PIN/PIN
端口的数量
1
MS3119E20-39拓展信息
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions







哦! 它是空的。