Cinch Connectivity Solutions MS3120E20-16AW
- 收藏
- 对比
MS3120E20-16AW
465-MS3120E20-16AW
套管 - 音频连接器
--
大陆
立即发货

Elec Conn Cylindrical
1最小包装量--
MS3120E20-16AW详情
Cinch Connectivity Solutions MS3120E20-16AW重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
外壳材料
Steel
Shell Sizes
5
Factory Pack QuantityFactory Pack Quantity
10
Mounting Styles
螺纹支座
Manufacturer
Positronic
Brand
Amphenol Positronic
RoHS
N
系列
PCD
类型
Receptacle
定位的数量
50 Position
行数
3 Row
性别
Female
子类别
D-Sub Connectors
终端样式
压装
触点性别
Socket (Female)
产品类别
D-Sub Connectors - Standard Density
外壳电镀
Cadmium
安装角
Straight
产品类别
D-Sub Standard Connectors
MS3120E20-16AW拓展信息
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Johnson
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions







哦! 它是空的。