Cinch Connectivity Solutions MS3120E20-39S
- 收藏
- 对比
MS3120E20-39S
465-MS3120E20-39S
圆形连接器
--
大陆
立即发货

Conn Circular SKT 39 POS Crimp ST Wall Mount 39 Terminal 1 Port Medical
1最小包装量--
MS3120E20-39S详情
Cinch Connectivity Solutions MS3120E20-39S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Manufacturer
VITRAMON
RoHS
NO
性别
Female
接头数量
39
达到SVHC
无SVHC
MS3120E20-39S拓展信息
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions







哦! 它是空的。