Cinch Connectivity Solutions MS3121P12-10BY
- 收藏
- 对比
MS3121P12-10BY
465-MS3121P12-10BY
套管 - 音频连接器
--
大陆
立即发货

Elec Conn Cylindrical
1最小包装量--
MS3121P12-10BY详情
Cinch Connectivity Solutions MS3121P12-10BY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
630
Type of control element
Long turning handle
MS3121P12-10BY拓展信息
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Johnson
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions







哦! 它是空的。