Cinch Connectivity Solutions MS3121P14-15SZ
- 收藏
- 对比
MS3121P14-15SZ
465-MS3121P14-15SZ
套管 - 音频连接器
--
大陆
立即发货

Elec Conn Cylindrical
1最小包装量--
MS3121P14-15SZ详情
Cinch Connectivity Solutions MS3121P14-15SZ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
杆式安装
Manufacturer Part Number
LD6A-5KZQB-RYGSWC
Approvals
CSA;cURus;CE
Manufacturer
IDEC
电压
24 VAC;24 VDC
知识产权评级
IP23
MS3121P14-15SZ拓展信息
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Johnson
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions







哦! 它是空的。