Cinch Connectivity Solutions MS3121P2255P
- 收藏
- 对比
MS3121P2255P
465-MS3121P2255P
圆形连接器
--
大陆
立即发货

Conn Circular PIN 55 POS Crimp ST Cable Mount 55 Terminal 1 Port
1最小包装量--
MS3121P2255P详情
Cinch Connectivity Solutions MS3121P2255P重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Cable
RoHS
NO
Manufacturer
VITRAMON
终端
Crimp
性别
Male
方向
Straight
接头数量
55
辐射硬化
无
MS3121P2255P拓展信息
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions







哦! 它是空的。