Cinch Connectivity Solutions MS3122E8-33S-LC
- 收藏
- 对比
MS3122E8-33S-LC
465-MS3122E8-33S-LC
圆形连接器 - 外壳
--
大陆
立即发货

Connector
1最小包装量--
MS3122E8-33S-LC详情
Cinch Connectivity Solutions MS3122E8-33S-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
15
RoHS
Non-Compliant
终端
Crimp
连接器类型
D-Sub
性别
Male
电缆长度
25 mm
MS3122E8-33S-LC拓展信息
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions







哦! 它是空的。