Cinch Connectivity Solutions MS3124E16-8SX
- 收藏
- 对比
MS3124E16-8SX
465-MS3124E16-8SX
套管 - 音频连接器
--
大陆
立即发货

MS3124E16-8SX datasheet pdf and Barrel - Audio Connectors product details from Cinch Connectivity Solutions stock available at utmel
1最小包装量--
MS3124E16-8SX详情
Cinch Connectivity Solutions MS3124E16-8SX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Jam Nut
RoHS
Compliant
终端
Crimp
方向
Straight
接头数量
8
辐射硬化
无
MS3124E16-8SX拓展信息
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Johnson
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions







哦! 它是空的。