Cinch Connectivity Solutions MS3126F20-41BW
- 收藏
- 对比
MS3126F20-41BW
465-MS3126F20-41BW
套管 - 音频连接器
--
大陆
立即发货

Elec Conn Cylindrical
1最小包装量--
MS3126F20-41BW详情
Cinch Connectivity Solutions MS3126F20-41BW重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Dimensions
24x21x18mm
Terminal
Faston 4,8x0,8mm
RoHS
有
Contact Current
10(4)A
系列
1800
注意
-
照明
-
知识产权评级
IP40
MS3126F20-41BW拓展信息
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Johnson
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions







哦! 它是空的。