Cinch Connectivity Solutions MS3126F20-41S-ARR
- 收藏
- 对比
MS3126F20-41S-ARR
465-MS3126F20-41S-ARR
无类别的
--
大陆
立即发货

SI 26482 CRIMP STRAIGHT PLUG
1最小包装量--
添加到询价列表
MS3126F20-41S-ARR详情
Cinch Connectivity Solutions MS3126F20-41S-ARR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour outer sheath
White
Degree of protection (IP)
IP20
Locking mechanism
Separate
Nominal cross section conductor
1.5
Pollution degree
3
Rated surge voltage
6
0个相似型号
MS3126F20-41S-ARR拓展信息







哦! 它是空的。