Cinch Connectivity Solutions NNN-0141-83-000-02
- 收藏
- 对比
NNN-0141-83-000-02
465-NNN-0141-83-000-02
固定电感器
--
大陆
立即发货

RF Connectors / Coaxial Connectors TYPE N FEM CN
1最小包装量--
NNN-0141-83-000-02详情
Cinch Connectivity Solutions NNN-0141-83-000-02重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
CABLE
面板安装
YES
Contact Finish Mating
GOLD
Insulator Material
PTFE
Manufacturer Part Number
NNN-0141-83-000-02
Mounting Styles
STRAIGHT
Manufacturer
Midwest Microwave
Part Life Cycle Code
Obsolete
Ihs Manufacturer
MIDWEST MICROWAVE
Manufacturer Series
NNN
JESD-609代码
e4
连接器类型
射频 N 连接器
附加功能
APPLICABLE CABLE: RG 402
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
选项
GENERAL PURPOSE
Reach合规守则
unknown
触点性别
FEMALE
主体/外壳样式
JACK
终端类型
SOLDER
耦合类型
THREADED
触点表面处理 终端
GOLD
NNN-0141-83-000-02拓展信息
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions







哦! 它是空的。