Cinch Connectivity Solutions NNN-3055-59-000-10
- 收藏
- 对比
NNN-3055-59-000-10
465-NNN-3055-59-000-10
无类别的
--
大陆
立即发货

NNN-3055-59-000-10 datasheet pdf and Unclassified product details from Cinch Connectivity Solutions stock available at utmel
1最小包装量--
NNN-3055-59-000-10详情
Cinch Connectivity Solutions NNN-3055-59-000-10重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
CABLE
面板安装
YES
Ihs Manufacturer
MIDWEST MICROWAVE
Insulator Material
PTFE
Manufacturer
Midwest Microwave
Manufacturer Part Number
NNN-3055-59-000-10
Mounting Styles
STRAIGHT
Part Life Cycle Code
Obsolete
Manufacturer Series
3055
ECCN 代码
EAR99
连接器类型
射频 N 连接器
附加功能
IND STD:MIL-C-39012, APPLICABLE CABLES:RG55/U; RG142/U; RG223/U; RG400/U
HTS代码
8536.69.40.10
MIL一致性
YES
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
Reach合规守则
unknown
触点性别
FEMALE
主体/外壳样式
JACK
终端类型
CRIMP
耦合类型
THREADED
NNN-3055-59-000-10拓展信息







哦! 它是空的。