Cinch Connectivity Solutions P145NCA-82C
- 收藏
- 对比
P145NCA-82C
465-P145NCA-82C
无类别的
--
大陆
立即发货

Lube Oil Control, 6.5 PSI, 120/240
1最小包装量--
P145NCA-82C详情
Cinch Connectivity Solutions P145NCA-82C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Rail connection
Adjustment range undelayed short-circuit release
2000 - 12000
Number of auxiliary contacts as normally open contact
0
Overload release current setting
500 - 1000
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
1000
Type of control element
Push button
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
P145NCA-82C拓展信息







哦! 它是空的。