Cinch Connectivity Solutions P20GB-1C
- 收藏
- 对比
P20GB-1C
465-P20GB-1C
无类别的
--
大陆
立即发货

JOHNSON CONTROLS P20GB-1C AC Pressure Cutout Control, SPST, Manual
1最小包装量--
添加到询价列表
P20GB-1C详情
Cinch Connectivity Solutions P20GB-1C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of contacts as normally open contact
1
Degree of protection (IP)
IP65
Number of contacts as normally closed contact
1
0个相似型号
P20GB-1C拓展信息







哦! 它是空的。