Cinch Connectivity Solutions P499ACP-105K
- 收藏
- 对比
P499ACP-105K
465-P499ACP-105K
电流传感器
--
大陆
立即发货

Pressure Transducer
1最小包装量--
P499ACP-105K详情
Cinch Connectivity Solutions P499ACP-105K重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Case Code - in
4320
Case Code - mm
11050
Factory Pack QuantityFactory Pack Quantity
1000
Mounting Styles
PCB 安装
Manufacturer
Royalohm
Brand
Royalohm
RoHS
Details
系列
SP
包装
Reel
子类别
Resistors
技术
厚膜
产品类别
厚膜电阻器
产品类别
Thick Film Resistors - SMD
P499ACP-105K拓展信息
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions







哦! 它是空的。