Cinch Connectivity Solutions S-202-CCTTHR
- 收藏
- 对比
S-202-CCTTHR
465-S-202-CCTTHR
刀片式电源连接器
--
大陆
立即发货

CONN SOCKET 2POS IN-LINE SLDR
1最小包装量--
S-202-CCTTHR详情
Cinch Connectivity Solutions S-202-CCTTHR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Free Hanging (In-Line)
材料 - 绝缘
Phenol Formaldehyde (Phenolic)
包装
Bulk
系列
200
已出版
2002
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
终端
Solder Eyelet(s)
连接器类型
Socket, Jones
定位的数量
2
行数
1
紧固类型
Threaded
特征
电缆夹
RoHS状态
Non-RoHS Compliant
S-202-CCTTHR拓展信息
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions







哦! 它是空的。