Cinch Connectivity Solutions SD-2537SB
- 收藏
- 对比
SD-2537SB
465-SD-2537SB
D-Sub,D 形连接器 - 配件
--
大陆
立即发货

STAY BAND D-SUB B/C STL ZINC W/
1最小包装量--
SD-2537SB详情
Cinch Connectivity Solutions SD-2537SB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
8 Weeks
已出版
2002
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
定位的数量
25, 37
配件类型
Strain Relief
RoHS状态
Non-RoHS Compliant
SD-2537SB拓展信息
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions







哦! 它是空的。