Cinch Connectivity Solutions SMA-0188-56-000-02
- 收藏
- 对比
SMA-0188-56-000-02
465-SMA-0188-56-000-02
同轴连接器(射频)
--
大陆
立即发货

RF Connectors / Coaxial Connectors SMA MALE CN
1最小包装量--
SMA-0188-56-000-02详情
Cinch Connectivity Solutions SMA-0188-56-000-02重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mounting Styles
Cable Mount / Free Hanging
Cable Types
RG-174, 179, 188, 316
Factory Pack QuantityFactory Pack Quantity
25
Unit Weight
0.356867 oz
性别
Plug (Pin)
方向
直角
终端样式
Crimp
极性
Standard
产品
Connectors
无线电频率系列
SMA
知识产权评级
-
SMA-0188-56-000-02拓展信息
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions / Johnson
Cinch Connectivity Solutions
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Johnson
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions / Trompeter







哦! 它是空的。