Cinch Connectivity Solutions SMA-5663-14-DRP-02
- 收藏
- 对比
SMA-5663-14-DRP-02
465-SMA-5663-14-DRP-02
同轴连接器(射频)
--
大陆
立即发货

RF Connectors / Coaxial Connectors SMA MALE CN
1最小包装量--
SMA-5663-14-DRP-02详情
Cinch Connectivity Solutions SMA-5663-14-DRP-02重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
本体材质
不锈钢
RoHS
Details
Mounting Styles
法兰安装
Contact Materials
铍铜
Coupling Mechanism
-
Factory Pack QuantityFactory Pack Quantity
25
性别
Plug (Pin)
方向
Straight
触点终端
Solder
隔离
Non-Isolated
本体饰面
Passivated
产品
面板插座
本体样式
Straight
无线电频率系列
SMA
SMA-5663-14-DRP-02拓展信息
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions / Johnson
Cinch Connectivity Solutions
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Johnson
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions / Trompeter







哦! 它是空的。