Cinch Connectivity Solutions TRWR-209
- 收藏
- 对比
TRWR-209
465-TRWR-209
无类别的
--
大陆
立即发货

Solder Eyelet W/Angle Bracket
1最小包装量--
TRWR-209详情
Cinch Connectivity Solutions TRWR-209重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Explosion safety category for dust
None
Rated control supply voltage at DC
12 - 24
Explosion safety category for gas
None
Suitable for safety functions
无
SIL according to IEC 61508
None
Degree of protection (NEMA)
Other
Voltage type
DC
Material housing
Metal
Type of electric connection
Cable
RoHS
Non-Compliant
TRWR-209拓展信息







哦! 它是空的。