Cinch Connectivity Solutions V46AA-71
- 收藏
- 对比
V46AA-71
465-V46AA-71
无类别的
--
大陆
立即发货

JOHNSON CONTROLS V46AA-71 Valve 3/8Wtrregvlv 70/260N. 30Cap
1最小包装量--
V46AA-71详情
Cinch Connectivity Solutions V46AA-71重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
6 - 10
Number of auxiliary contacts as normally open contact
0
Overload release current setting
320 - 400
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
400
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
V46AA-71拓展信息







哦! 它是空的。