Cinch Connectivity Solutions VTIC9101-GLQ
- 收藏
- 对比
VTIC9101-GLQ
465-VTIC9101-GLQ
无类别的
--
大陆
立即发货

VTIC9101-GLQ datasheet pdf and Unclassified product details from Cinch Connectivity Solutions stock available at utmel
1最小包装量--
VTIC9101-GLQ详情
Cinch Connectivity Solutions VTIC9101-GLQ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Cable design
Round
No. of B connections
1x
Fibre type
50/125 µ
Connector version
straight
Content
1pc(s)
Jumper type
Duplex
Cable use
FO
Cable features
Duplex
Type A
SC plug
Version
Cable
Type B
SC plug
No. of A connectors
1x
Factory colour
Turquoise
VTIC9101-GLQ拓展信息







哦! 它是空的。