Cinch Connectivity Solutions AIM-Cambridge 24-9958P
- 收藏
- 对比
24-9958P
465-24-9958P
压接器,压接机,压力机
--
大陆
立即发货

TOOL HAND CRIMPER COAX SIDE
1最小包装量--
24-9958P详情
Cinch Connectivity Solutions AIM-Cambridge 24-9958P重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
10 Weeks
已出版
2011
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
工具类型
手动压接器
工具方法
Manual
棘轮,棘轮
Ratchet
导线接入位置
Side Entry
RoHS状态
Non-RoHS Compliant
24-9958P拓展信息
Cinch Connectivity Solutions AIM-Cambridge
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions AIM-Cambridge
Cinch Connectivity Solutions Trompeter
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions AIM-Cambridge
Cinch Connectivity Solutions Trompeter
Cinch Connectivity Solutions AIM-Cambridge
Cinch Connectivity Solutions
Cinch Connectivity Solutions AIM-Cambridge








哦! 它是空的。