Cinch Connectivity Solutions / Johnson 124-0311-100
- 收藏
- 对比
124-0311-100
465-124-0311-100
套管 - 音频连接器
--
大陆
立即发货

124-0311-100 datasheet pdf and Barrel - Audio Connectors product details from Cinch Connectivity Solutions / Johnson stock available at utmel
1最小包装量--
124-0311-100详情
Cinch Connectivity Solutions / Johnson 124-0311-100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Panel
RoHS
Compliant
终端
Solder
方向
Straight
接头数量
11
辐射硬化
无
124-0311-100拓展信息
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Johnson
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions







哦! 它是空的。