Cinch Connectivity Solutions Johnson 141-0000-911
- 收藏
- 对比
141-0000-911
465-141-0000-911
压接器 - 压头,模具组,成套模具
SMB
大陆
立即发货

CONTACT CRIMP DIES SMB/C
1最小包装量--
141-0000-911详情
Cinch Connectivity Solutions Johnson 141-0000-911重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
8 Weeks
包装/外壳
SMB
已出版
2004
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
工具类型
套装
兼容工具
144-0000-900
RoHS状态
符合RoHS标准
141-0000-911拓展信息
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions Johnson







哦! 它是空的。