Cinch Connectivity Solutions Johnson 415-0201-MM200
- 收藏
- 对比
415-0201-MM200
465-415-0201-MM200
同轴电缆(射频)
--
大陆
立即发货

REVERSE POLARITY-SMA BULKHEAD JA
--最小包装量--
415-0201-MM200详情
Cinch Connectivity Solutions Johnson 415-0201-MM200重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
8 Weeks
Cable Types
RG-174
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
颜色
Black
性别
母转公
样式
RP-SMA to RP-SMA
第一个连接器
RP-SMA Female Jack, Male Pin
第二个连接器
RP-SMA Male Plug, Female Socket
长度
7.874 200.00mm
RoHS状态
符合RoHS标准
415-0201-MM200拓展信息
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions Johnson








哦! 它是空的。