Cinch Connectivity Solutions Midwest Microwave CPL-5218-20-SMA-79
- 收藏
- 对比
CPL-5218-20-SMA-79
465-CPL-5218-20-SMA-79
RF 定向耦合器
SMA In-Line Module
大陆
立即发货

RF DIR COUPLER 7GHZ-18GHZ
1最小包装量--
CPL-5218-20-SMA-79详情
Cinch Connectivity Solutions Midwest Microwave CPL-5218-20-SMA-79重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
SMA In-Line Module
包装
Bulk
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
最大功率耗散
50W
频率
7GHz~18GHz
射频/微波器件类型
定向耦合器
耦合器类型
Standard
耦合因素
20dB
RoHS状态
Non-RoHS Compliant
CPL-5218-20-SMA-79拓展信息
Cinch Connectivity Solutions Midwest Microwave
Cinch Connectivity Solutions Midwest Microwave
Cinch Connectivity Solutions Midwest Microwave
Cinch Connectivity Solutions Midwest Microwave
Cinch Connectivity Solutions Midwest Microwave
Cinch Connectivity Solutions Midwest Microwave
Cinch Connectivity Solutions Midwest Microwave
Cinch Connectivity Solutions Midwest Microwave
Cinch Connectivity Solutions Midwest Microwave
Cinch Connectivity Solutions Midwest Microwave







哦! 它是空的。