Cinch Connectivity Solutions / Trompeter BJ459ACPS-201
- 收藏
- 对比
BJ459ACPS-201
465-BJ459ACPS-201
同轴连接器(射频)
--
大陆
立即发货

RF Twinaxial Connector, Female, Panel Mount, Cable Mount, Crimp Terminal, Receptacle,
1最小包装量--
BJ459ACPS-201详情
Cinch Connectivity Solutions / Trompeter BJ459ACPS-201重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
CABLE
面板安装
YES
Manufacturer
Cinch 连接解决方案
Brand
Trompeter / Cinch Connectivity Solutions
RoHS
Details
Contact Finish Mating
NICKEL
Rohs Code
有
Manufacturer Part Number
BJ459ACPS-201
Mounting Styles
STRAIGHT
Part Life Cycle Code
活跃
Ihs Manufacturer
CINCH CONNECTIVITY SOLUTIONS
Risk Rank
5.81
系列
450AC
连接器类型
射频双轴连接器
子类别
射频互连器件
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
选项
GENERAL PURPOSE
Reach合规守则
compliant
触点性别
FEMALE
主体/外壳样式
RECEPTACLE
终端类型
CRIMP
耦合类型
BAYONET
触点表面处理 终端
Nickel (Ni)
产品类别
RF Connectors / Coaxial Connectors
产品类别
RF Connectors / Coaxial Connectors
无线电频率系列
Twinax
BJ459ACPS-201拓展信息
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions / Johnson
Cinch Connectivity Solutions
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Johnson
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions / Trompeter







哦! 它是空的。