Cinch Connectivity Solutions / Trompeter BJ49S-5
- 收藏
- 对比
BJ49S-5
465-BJ49S-5
同轴连接器(射频)
--
大陆
立即发货

BJ49S-5 datasheet pdf and Coaxial Connectors (RF) product details from Cinch Connectivity Solutions / Trompeter stock available at utmel
1最小包装量--
BJ49S-5详情
Cinch Connectivity Solutions / Trompeter BJ49S-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mounting Styles
Bulkhead - Rear Mount
Cable Types
RG-174, 187
性别
Jack (Socket)
方向
Straight
终端样式
Crimp
极性
Standard
产品
Connectors
无线电频率系列
TNC
知识产权评级
-
BJ49S-5拓展信息
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Johnson
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Johnson
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions / Trompeter







哦! 它是空的。