Cinch Connectivity Solutions / Trompeter BJ74-7
- 收藏
- 对比
BJ74-7
465-BJ74-7
同轴连接器(射频)
--
大陆
立即发货

BJ74-7 datasheet pdf and Coaxial Connectors (RF) product details from Cinch Connectivity Solutions / Trompeter stock available at utmel
1最小包装量--
BJ74-7详情
Cinch Connectivity Solutions / Trompeter BJ74-7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
本体材质
Brass
Coupling Mechanism
锁定
Mounting Styles
Bulkhead
Manufacturer
Cinch 连接解决方案
Brand
Trompeter / Cinch Connectivity Solutions
Cable Types
TRC-50-2/TRC-75-2
性别
Jack (Socket)
子类别
射频互连器件
方向
Straight
终端样式
Crimp
极性
Standard
阻抗
Non-Constant
触点终端
Crimp
产品类别
RF Connectors / Coaxial Connectors
隔离
Non-Isolated
本体饰面
Nickel
产品
Connectors
本体样式
Straight
产品类别
RF Connectors / Coaxial Connectors
无线电频率系列
TRB
知识产权评级
-
板厚
0.14 in
BJ74-7拓展信息
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Johnson
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Johnson
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions / Trompeter







哦! 它是空的。