Cinch Connectivity Solutions / Trompeter BN153FL
- 收藏
- 对比
BN153FL
465-BN153FL
同轴连接器(射频)
--
大陆
立即发货

BN153FL datasheet pdf and Coaxial Connectors (RF) product details from Cinch Connectivity Solutions / Trompeter stock available at utmel
1最小包装量--
BN153FL详情
Cinch Connectivity Solutions / Trompeter BN153FL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
面板安装
NO
Manufacturer
Cinch 连接解决方案
Brand
Trompeter / Cinch Connectivity Solutions
Insulator Material
聚四氟乙烯
Manufacturer Part Number
BN153FL
Part Life Cycle Code
Obsolete
Ihs Manufacturer
TROMPETER ELECTRONICS INC
Risk Rank
5.56
Manufacturer Series
150
连接器类型
射频连接器适配器
子类别
射频适配器
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
选项
GENERAL PURPOSE
Reach合规守则
unknown
触点性别
FEMALE-FEMALE-MALE
耦合类型
BAYONET-BAYONET-THREADED
产品类别
RF Adapters - Tee
产品类别
RF Adapters - Tee
BN153FL拓展信息
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions / Johnson
Cinch Connectivity Solutions
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Johnson
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions / Trompeter







哦! 它是空的。