Cinch Connectivity Solutions / Trompeter CJ70-49BR
- 收藏
- 对比
CJ70-49BR
465-CJ70-49BR
同轴连接器(射频)
--
大陆
立即发货

CJ70-49BR datasheet pdf and Coaxial Connectors (RF) product details from Cinch Connectivity Solutions / Trompeter stock available at utmel
1最小包装量--
CJ70-49BR详情
Cinch Connectivity Solutions / Trompeter CJ70-49BR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mounting Styles
Cable Mount / Free Hanging
Cable Types
TWAC-78-1F2
性别
Jack (Socket)
方向
Straight
终端样式
Crimp
极性
Standard
阻抗
Non-Constant
产品
Connectors
无线电频率系列
TRB
知识产权评级
-
CJ70-49BR拓展信息
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Johnson
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Johnson
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions / Trompeter







哦! 它是空的。