Cinch Connectivity Solutions / Trompeter J72S-29
- 收藏
- 对比
J72S-29
465-J72S-29
同轴连接器(射频)
--
大陆
立即发货

RF Connector Adapter, Jack,
1最小包装量--
J72S-29详情
Cinch Connectivity Solutions / Trompeter J72S-29重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Cinch 连接解决方案
Brand
Trompeter / Cinch Connectivity Solutions
Manufacturer Part Number
J72S-29
Part Life Cycle Code
活跃
Ihs Manufacturer
CINCH CONNECTIVITY SOLUTIONS
Risk Rank
5.74
Manufacturer Series
J72S
ECCN 代码
EAR99
连接器类型
射频连接器适配器
HTS代码
8536.69.80.00
子类别
射频适配器
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
选项
GENERAL PURPOSE
方向
Straight
Reach合规守则
compliant
主体/外壳样式
JACK
触点表面处理 终端
亮镍
产品类别
RF Adapters - Between Series
产品类别
RF Adapters - Between Series
J72S-29拓展信息
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Johnson
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Johnson
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions / Trompeter







哦! 它是空的。