Cinch Connectivity Solutions Trompeter JSH-32
- 收藏
- 对比
JSH-32
465-JSH-32
配电盘,插孔面板,插线板
--
大陆
立即发货

32-HOLE NON-INSULATED HF PANEL
1最小包装量--
JSH-32详情
Cinch Connectivity Solutions Trompeter JSH-32重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
8 Weeks
系列
JS
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
类型
模块化面板
定位的数量
32
行数
2
RoHS状态
符合RoHS标准
JSH-32拓展信息
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions Trompeter
Cinch Connectivity Solutions Trompeter
Cinch Connectivity Solutions Trompeter
Cinch Connectivity Solutions Trompeter
Cinch Connectivity Solutions Trompeter
Cinch Connectivity Solutions Trompeter







哦! 它是空的。