Cinch Connectivity Solutions Trompeter JSI-96B
- 收藏
- 对比
JSI-96B
465-JSI-96B
配电盘,插孔面板,插线板
--
大陆
立即发货

96-HOLE INSULATED PANEL
1最小包装量--
JSI-96B详情
Cinch Connectivity Solutions Trompeter JSI-96B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
8 Weeks
系列
JSI
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
类型
模块化面板
定位的数量
96
行数
3
RoHS状态
符合RoHS标准
JSI-96B拓展信息
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions Trompeter
Cinch Connectivity Solutions Trompeter
Cinch Connectivity Solutions Trompeter
Cinch Connectivity Solutions Trompeter
Cinch Connectivity Solutions Trompeter
Cinch Connectivity Solutions Trompeter







哦! 它是空的。