Cinch Connectivity Solutions / Trompeter PL155AC-213
- 收藏
- 对比
PL155AC-213
465-PL155AC-213
同轴连接器(射频)
--
大陆
立即发货

PL155AC-213 datasheet pdf and Coaxial Connectors (RF) product details from Cinch Connectivity Solutions / Trompeter stock available at utmel
1最小包装量--
PL155AC-213详情
Cinch Connectivity Solutions / Trompeter PL155AC-213重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
本体材质
Brass
Contact Materials
Brass
RoHS
Compliant
Unit Weight
0.770313 oz
Coupling Mechanism
Bayonet
Mounting Styles
Cable Mount / Free Hanging
Manufacturer
Cinch 连接解决方案
Brand
Trompeter / Cinch Connectivity Solutions
Cable Types
TWC-78-2
连接器类型
Coaxial
性别
Plug (Pin)
子类别
射频互连器件
方向
Straight
频率
500 MHz
极性
Standard
触点终端
Crimp
产品类别
RF Connectors / Coaxial Connectors
最高频率
500 MHz
隔离
Non-Isolated
本体饰面
Nickel
产品
Connectors
本体样式
Straight
产品类别
RF Connectors / Coaxial Connectors
无线电频率系列
TRS
达到SVHC
Unknown
PL155AC-213拓展信息
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Johnson
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Johnson
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions / Trompeter







哦! 它是空的。