注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥2514.020774
10
¥2371.717708
100
¥2237.469541
500
¥2110.820317
1000
¥1991.339921
Cinch Connectivity Solutions / Trompeter PL380-62
- 收藏
- 对比
PL380-62
465-PL380-62
同轴连接器(射频)
--
大陆
立即发货

PL380-62 datasheet pdf and Coaxial Connectors (RF) product details from Cinch Connectivity Solutions / Trompeter stock available at utmel
--最小包装量--
¥
总价: ¥
PL380-62详情
Cinch Connectivity Solutions / Trompeter PL380-62重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Unit Weight
4.161622 oz
Factory Pack QuantityFactory Pack Quantity
25
Mounting Styles
Cable Mount / Free Hanging
Manufacturer
Cinch 连接解决方案
Brand
Trompeter / Cinch Connectivity Solutions
Cable Types
Raychem 7518A0811
性别
Plug (Pin)
子类别
射频互连器件
方向
Straight
终端样式
Crimp
极性
Standard
阻抗
Non-Constant
产品类别
RF Connectors / Coaxial Connectors
产品
Connectors
产品类别
RF Connectors / Coaxial Connectors
无线电频率系列
TRN
知识产权评级
-
PL380-62拓展信息
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Johnson
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Johnson
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions / Trompeter






哦! 它是空的。