Cinch Connectivity Solutions / Trompeter PL74-43
- 收藏
- 对比
PL74-43
465-PL74-43
同轴连接器(射频)
--
大陆
立即发货

PL74-43 datasheet pdf and Coaxial Connectors (RF) product details from Cinch Connectivity Solutions / Trompeter stock available at utmel
1最小包装量--
PL74-43详情
Cinch Connectivity Solutions / Trompeter PL74-43重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mounting Styles
Cable Mount / Free Hanging
Cable Types
250-4044, 240-4045, 293-3930 MICRODOT
性别
Plug (Pin)
方向
Straight
终端样式
Crimp
极性
Standard
阻抗
Non-Constant
产品
Connectors
无线电频率系列
TRB
知识产权评级
-
PL74-43拓展信息
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Johnson
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Johnson
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions / Trompeter







哦! 它是空的。