注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥470.616622
10
¥443.977944
100
¥418.847122
500
¥395.138792
1000
¥372.772446
Cinch Connectivity Solutions / Trompeter PL75CFL-204
- 收藏
- 对比
PL75CFL-204
465-PL75CFL-204
同轴连接器(射频)
--
大陆
立即发货

PL75CFL-204 datasheet pdf and Coaxial Connectors (RF) product details from Cinch Connectivity Solutions / Trompeter stock available at utmel
--最小包装量--
¥
总价: ¥
PL75CFL-204详情
Cinch Connectivity Solutions / Trompeter PL75CFL-204重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
底架
Cable
RoHS
Compliant
终端
Crimp
方向
Straight
频率
500 MHz
辐射硬化
无
PL75CFL-204拓展信息
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Johnson
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Johnson
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions / Trompeter






哦! 它是空的。