注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥769.192594
10
¥725.653394
100
¥684.578667
500
¥645.828937
1000
¥609.27258
Cinch Connectivity Solutions / Trompeter PL75FL-9
- 收藏
- 对比
PL75FL-9
465-PL75FL-9
同轴连接器(射频)
--
大陆
立即发货

RF TRB Connector, 1 Contact(s), Female, Cable Mount, Crimp Terminal, Plug,
--最小包装量--
¥
总价: ¥
PL75FL-9详情
Cinch Connectivity Solutions / Trompeter PL75FL-9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Cable
触点镀层
Gold
本体材质
Brass
RoHS
Compliant
Coupling Mechanism
Bayonet
Mounting Styles
Cable Mount / Free Hanging
Manufacturer
Cinch 连接解决方案
Brand
Trompeter / Cinch Connectivity Solutions
Cable Types
TWC-78-2, TWC-124-2
包装
Bulk
终端
Crimp
性别
Male
子类别
射频互连器件
方向
Straight
频率
500 MHz
终端样式
Crimp
极性
Standard
阻抗
Non-Constant
触点终端
Crimp
产品类别
RF Connectors / Coaxial Connectors
隔离
Non-Isolated
本体饰面
Nickel
产品
Connectors
本体样式
Straight
产品类别
RF Connectors / Coaxial Connectors
无线电频率系列
TRB
知识产权评级
-
辐射硬化
无
PL75FL-9拓展信息
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Johnson
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Johnson
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions / Trompeter






哦! 它是空的。