注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥2249.450111
10
¥2122.122747
100
¥2002.002589
500
¥1888.681688
1000
¥1781.775176
Cinch Connectivity Solutions / Trompeter PLR155ACFL-221
- 收藏
- 对比
PLR155ACFL-221
465-PLR155ACFL-221
同轴连接器(射频)
--
大陆
立即发货

RF Connector, 1 Contact(s), Cable Mount, Crimp Terminal, Plug,
--最小包装量--
¥
总价: ¥
PLR155ACFL-221详情
Cinch Connectivity Solutions / Trompeter PLR155ACFL-221重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
底架
Cable
RoHS
Compliant
Manufacturer
Cinch 连接解决方案
Brand
Trompeter / Cinch Connectivity Solutions
终端
Crimp
性别
Plug (Pin)
子类别
射频互连器件
方向
直角
频率
500 MHz
产品类别
RF Connectors / Coaxial Connectors
产品类别
RF Connectors / Coaxial Connectors
辐射硬化
无
PLR155ACFL-221拓展信息
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions / Johnson
Cinch Connectivity Solutions
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Johnson
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions / Trompeter






哦! 它是空的。