Cinch Connectivity Solutions / Trompeter PLR3455ACP-201
- 收藏
- 对比
PLR3455ACP-201
465-PLR3455ACP-201
同轴连接器(射频)
--
大陆
立即发货

RF Twinaxial Connector,
1最小包装量--
PLR3455ACP-201详情
Cinch Connectivity Solutions / Trompeter PLR3455ACP-201重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Cable
RoHS
Compliant
Manufacturer
Cinch 连接解决方案
Brand
Trompeter / Cinch Connectivity Solutions
终端
Crimp
子类别
射频适配器
方向
直角
频率
2 MHz
产品类别
RF Adapters - In Series
产品类别
RF Adapters - In Series
辐射硬化
无
PLR3455ACP-201拓展信息
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions / Johnson
Cinch Connectivity Solutions
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Johnson
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions / Trompeter







哦! 它是空的。