Cinch Connectivity Solutions / Trompeter RFI3155-12-D4
- 收藏
- 对比
RFI3155-12-D4
465-RFI3155-12-D4
套管 - 音频连接器
--
大陆
立即发货

RFI3155-12-D4 datasheet pdf and Barrel - Audio Connectors product details from Cinch Connectivity Solutions / Trompeter stock available at utmel
1最小包装量--
RFI3155-12-D4详情
Cinch Connectivity Solutions / Trompeter RFI3155-12-D4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
Brass
RoHS
Non-Compliant
Manufacturer
Cinch 连接解决方案
Brand
Trompeter / Cinch Connectivity Solutions
系列
RFI455
性别
Jack
子类别
射频互连器件
配件类型
带链条的RFI防尘帽
产品类别
射频连接器配件
本体饰面
Nickel
产品
Accessories
产品类别
射频连接器配件
RFI3155-12-D4拓展信息
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Johnson
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions







哦! 它是空的。