Cinch Connectivity Solutions / Trompeter RFI41-13
- 收藏
- 对比
RFI41-13
465-RFI41-13
套管 - 音频连接器
--
大陆
立即发货

RFI41-13 datasheet pdf and Barrel - Audio Connectors product details from Cinch Connectivity Solutions / Trompeter stock available at utmel
1最小包装量--
RFI41-13详情
Cinch Connectivity Solutions / Trompeter RFI41-13重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
Brass
Manufacturer
Cinch 连接解决方案
Brand
Trompeter / Cinch Connectivity Solutions
RoHS
Non-Compliant
系列
RFI455
连接器类型
Plug
性别
Jack
子类别
射频互连器件
配件类型
带链条的RFI防尘帽
产品类别
射频连接器配件
本体饰面
Nickel
产品
Accessories
产品类别
射频连接器配件
RFI41-13拓展信息
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Johnson
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions







哦! 它是空的。