Cinch Connectivity Solutions / Trompeter RFI75-14-D3
- 收藏
- 对比
RFI75-14-D3
465-RFI75-14-D3
套管 - 音频连接器
--
大陆
立即发货

RFI75-14-D3 datasheet pdf and Barrel - Audio Connectors product details from Cinch Connectivity Solutions / Trompeter stock available at utmel
1最小包装量--
RFI75-14-D3详情
Cinch Connectivity Solutions / Trompeter RFI75-14-D3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
Brass
RoHS
Compliant
性别
Male
本体镀层
Nickel
RFI75-14-D3拓展信息
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Johnson
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions







哦! 它是空的。