Cinch Connectivity Solutions / Trompeter RFI77-13-D6
- 收藏
- 对比
RFI77-13-D6
465-RFI77-13-D6
套管 - 音频连接器
--
大陆
立即发货

RFI77-13-D6 datasheet pdf and Barrel - Audio Connectors product details from Cinch Connectivity Solutions / Trompeter stock available at utmel
1最小包装量--
RFI77-13-D6详情
Cinch Connectivity Solutions / Trompeter RFI77-13-D6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
Brass
性别
Plug
配件类型
带链条的RFI防尘帽
本体饰面
Nickel
产品
Accessories
RFI77-13-D6拓展信息
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Johnson
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions







哦! 它是空的。